Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.0 |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Signal Range Max | 150m |
Data Rate | 100Kbps |
Bluetooth Class | Class 2 |
Receive Sensitivity | -97dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Compliance Standard | CE FCC IC |
Operating Temperature Range | -40°C to +85°C |
Physical Interfaces | UART USB |
Supply Voltage Range | 2V to 3.6V |
BLUETOOTH MODULE, CLASS 2, CHIP ANT | element14 |
Bluetooth Module, Class 2, Chip Ant | Newark Electronics |
Where can I find additional details, specifications and documents for a BLE112-A-V1?
Additional datasheets, footprints and schematics for BLE112-A-V1 are listed on our Part Details page. You can also find images and similar parts to BLE112-A-V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLE112-A-V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLE112-A-V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLE112-A-V1 fall under?
The BLE112-A-V1 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BLE112-A-V1 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLE112-A-V1 you can contact the distributor directly for product support, shipping queries etc.
Is the BLE112-A-V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLE112-A-V1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BLE112-A-V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLE112-A-V1 often in real-time on the comparison pages.
What if I can't find stock of BLE112-A-V1?
You can fill out our help required form which you can use to request a quote for BLE112-A-V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.