Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Enclosure Material | Polycarbonate |
Cooling Capacity | - |
External Height - Metric | - |
External Width - Metric | 27mm |
External Depth - Metric | 24mm |
External Height - Imperial | - |
External Width - Imperial | 1.06" |
External Depth - Imperial | 0.945" |
SVHC | No SVHC (27-Jun-2018) |
Body Colour | Black |
Body Material | PC (Polycarbonate) |
Bore Diameter Nom | 17mm |
External Depth | 24mm |
External Width | 27mm |
Flow Rate | 1.55l/min |
Breather, Immersion Proof, Polycarbonate, Black | Newark Electronics |
BREATHER, IMMERSION PROOF | element14 |
Where can I find additional details, specifications and documents for a BLD6343?
Additional datasheets, footprints and schematics for BLD6343 are listed on our Part Details page. You can also find images and similar parts to BLD6343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLD6343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLD6343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLD6343 fall under?
The BLD6343 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to BLD6343 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLD6343 you can contact the distributor directly for product support, shipping queries etc.
Is the BLD6343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLD6343 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BLD6343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLD6343 often in real-time on the comparison pages.
What if I can't find stock of BLD6343?
You can fill out our help required form which you can use to request a quote for BLD6343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.