Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Operating Pressure Range | 0bar to 17bar |
Temperature Max | 80°C |
Temperature Min | -20°C |
Thread Size | 1/2 |
G1/2 filter/regulator/lubricator | RS |
Filter/Reg/Lub, G1/2" | Newark Electronics |
Filter/Regulator/Lubricator Assembly, G1/2", Auto Drain, 40um, BL64 Series | RS Americas |
FILTER/REG/LUB, G1/2" | element14 |
Where can I find additional details, specifications and documents for a BL64-401?
Additional datasheets, footprints and schematics for BL64-401 are listed on our Part Details page. You can also find images and similar parts to BL64-401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BL64-401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BL64-401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BL64-401 fall under?
The BL64-401 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to BL64-401 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BL64-401 you can contact the distributor directly for product support, shipping queries etc.
Is the BL64-401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BL64-401 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for BL64-401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BL64-401 often in real-time on the comparison pages.
What if I can't find stock of BL64-401?
You can fill out our help required form which you can use to request a quote for BL64-401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.