BL600-SC Part Information

Details for BL600-SC by Laird Technologies

Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors

Part Downloads

Part Specifications

Bluetooth Version Bluetooth 4.0
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
Signal Range Max 100m
Data Rate 1Mbps
Bluetooth Class Class 2
Receive Sensitivity -91dBm
Operating Temperature Min -25°C
Operating Temperature Max 75°C
Product Range BL600 Series
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BL600-SC?

Additional datasheets, footprints and schematics for BL600-SC are listed in our Part Details tab. You can also find the BL600-SC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BL600-SC in the Pricing & Inventory tab next to part details. You can view BL600-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BL600-SC fall under?

The BL600-SC is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.

Can I view similar or alternative parts?

You can view similar parts to BL600-SC when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BL600-SC you can contact the distributor directly for product support, shipping queries etc.

Is the BL600-SC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BL600-SC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BL600-SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BL600-SC often in real-time on the comparison pages.

What if I can't find stock of BL600-SC?

You can fill out our help required form which you can use to request a quote for BL600-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BL600-SC

Loading...
Loading Results for BL600-SC
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us