Status: | Unknown |
---|---|
Series: | Syrline Series |
RoHS: | Unknown |
Prices starting from US$106.97
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 10Days |
Product Range | Syrline Series |
Contact Configuration | DPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Nom Input Voltage | 240VAC |
Timing Adjustment | Knob |
Approvals & Standards | CCC CE cULus |
SVHC | No SVHC (15-Jan-2018) |
Timer | Transfer Multisort Elektronik |
Time Delay Relay, 2x 8A Function L-Li | RS |
Multifunction Timer, 0.5S-10 Days, 2 Co | Newark Electronics |
Time Delay Relay, 17.5 mm, 2 Relays Out, 8A, L-Li Function, BL1R Series | Crouzet BL2R08MV1 | RS Americas |
TIME DELAY RELAY, DPDT, 0.5S-10DAY, 240V | element14 |
Where can I find additional details, specifications and documents for a BL2R08MV1?
Additional datasheets, footprints and schematics for BL2R08MV1 are listed on our Part Details page. You can also find images and similar parts to BL2R08MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BL2R08MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BL2R08MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BL2R08MV1 fall under?
The BL2R08MV1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BL2R08MV1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BL2R08MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the BL2R08MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BL2R08MV1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BL2R08MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BL2R08MV1 often in real-time on the comparison pages.
What if I can't find stock of BL2R08MV1?
You can fill out our help required form which you can use to request a quote for BL2R08MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.