Status: | Unknown |
---|---|
Series: | Syrline Series |
RoHS: | Unknown |
Prices starting from US$79.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.62
|
11
in stock
|
Buy Now | |
RS Americas
from US$101.81
|
55
in stock
|
Buy Now | |
Distrelec
from US$91.39
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$79.19
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$210.19
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$177.00
|
4
in stock
|
Buy Now | |
Newark Electronics
-
|
4
in stock
|
Buy Now | |
element14
from US$94.73
|
-
|
Buy Now | |
Farnell
from US$83.72
|
-
|
Buy Now |
Contact Voltage VDC | 30V |
---|---|
Time Min | 0.5s |
Time Max | 10Days |
Product Range | Syrline Series |
Contact Configuration | SPDT |
Contact Current | 16A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Nom Input Voltage | 240VAC |
Timing Adjustment | Knob |
Approvals & Standards | CCC CE cULus |
SVHC | No SVHC (15-Jan-2018) |
Time Delay Relay, Multi-Function, 0.1 S-10 Days, 16A, DIN Rail, BL1R Series | Crouzet BL1R16MV1 | RS Americas |
Time Delay Relay, 1x 16A Function L-Li | RS |
Crouzet Time Lag Relay BL1R 10d 250V 16A 30V 1CO Number of Functions 2 | Distrelec |
Timer | Transfer Multisort Elektronik |
Syr-Line Analog High Power Timer Bl1R Din Rail | Rapid Electronics |
Syr-Line Analog High Power Timer Bl1R Din Rail Rohs Compliant: Yes |Crouzet BL1R16MV1 | Newark Electronics |
TIME DELAY RELAY, SPDT, 0.5S-10DAY, 240V | element14 |
Where can I find additional details, specifications and documents for a BL1R16MV1?
Additional datasheets, footprints and schematics for BL1R16MV1 are listed on our Part Details page. You can also find images and similar parts to BL1R16MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BL1R16MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BL1R16MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BL1R16MV1 fall under?
The BL1R16MV1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BL1R16MV1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BL1R16MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the BL1R16MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BL1R16MV1 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for BL1R16MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BL1R16MV1 often in real-time on the comparison pages.
What if I can't find stock of BL1R16MV1?
You can fill out our help required form which you can use to request a quote for BL1R16MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.