Status: | Unknown |
---|---|
Series: | BL0307 Series |
RoHS: | Unknown |
Product Range | BL0307 Series |
---|---|
LED Colour | Red |
Wavelength Typ | 640nm |
Luminous Flux @ Test | - |
Supply Voltage | 9.3V |
Power Module Configuration | Circular |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Luminous Flux @ Max | - |
Power Rating | - |
Forward Current @ Test | 200mA |
LED Module Type | LED + Housing |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If | 200mA |
Forward Current If Max | 300mA |
Forward Voltage | 9.3V |
Forward Voltage @ Test | 9.3V |
Luminous Intensity | 30cd |
Luminous Intensity @ Test | 10cd |
Power @ Test | 1.9W |
Viewing Angle | 40° |
LED CLUSTER, 52MM, 9.3V, RED | Farnell |
Led Cluster, Red, 640Nm, Panel | Newark Electronics |
LED Replacement Lamps - Based LEDs RED LED LAMP CLUSTER 2 | Sager |
LED Uni-Color Red 660nm LED Cluster Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a BL0307-50-44?
Additional datasheets, footprints and schematics for BL0307-50-44 are listed on our Part Details page. You can also find images and similar parts to BL0307-50-44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BL0307-50-44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BL0307-50-44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BL0307-50-44 fall under?
The BL0307-50-44 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to BL0307-50-44 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BL0307-50-44 you can contact the distributor directly for product support, shipping queries etc.
Is the BL0307-50-44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BL0307-50-44 have stock available?
Authorised distributors including Farnell, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for BL0307-50-44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BL0307-50-44 often in real-time on the comparison pages.
What if I can't find stock of BL0307-50-44?
You can fill out our help required form which you can use to request a quote for BL0307-50-44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.