Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LCR Type | Bench |
---|---|
Test Frequency Max | 500kHz |
Inductance Measure Max | - |
Capacitance Measure Max | - |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
B&K Precision LCR Meter, Bench, 100MOhm, 100kH, 0.1F, 500kHz | Distrelec |
Precision Lcr Meter, Bench, 500Khz | Newark Electronics |
Where can I find additional details, specifications and documents for a BK894?
Additional datasheets, footprints and schematics for BK894 are listed on our Part Details page. You can also find images and similar parts to BK894 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK894 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK894 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK894 fall under?
The BK894 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to BK894 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK894 you can contact the distributor directly for product support, shipping queries etc.
Is the BK894 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK894 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for BK894.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK894 often in real-time on the comparison pages.
What if I can't find stock of BK894?
You can fill out our help required form which you can use to request a quote for BK894 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.