Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$522.83
LCR Type | Hand Held |
---|---|
Test Frequency Max | 100kHz |
Inductance Measure Max | 1kH |
Capacitance Measure Max | 20000µF |
Resistance Measure Max | 10Mohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LCR METER, HANDHELD, 40000 COUNT | Farnell |
LCR meter | Transfer Multisort Elektronik |
B&K Precision LCR Meter, Handheld, 10MOhm, 1kH, 20000uF, 100kHz | Distrelec |
Lcr Meter, Handheld, 40000 Count | Newark Electronics |
Where can I find additional details, specifications and documents for a BK880?
Additional datasheets, footprints and schematics for BK880 are listed on our Part Details page. You can also find images and similar parts to BK880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK880 fall under?
The BK880 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to BK880 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK880 you can contact the distributor directly for product support, shipping queries etc.
Is the BK880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK880 have stock available?
Authorised distributors including RS, Farnell, element14, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BK880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK880 often in real-time on the comparison pages.
What if I can't find stock of BK880?
You can fill out our help required form which you can use to request a quote for BK880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.