LCR Type | Hand Held |
---|---|
Test Frequency Max | 10kHz |
Inductance Measure Max | 1H |
Capacitance Measure Max | 100µF |
Resistance Measure Max | 10Mohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 190mm |
External Height | 41mm |
External Width | 90mm |
Weight | 330g |
LCR METER, 190X90X41MM | element14 |
LCR meter | Transfer Multisort Elektronik |
B&K Precision LCR Meter, Handheld, 10MOhm, 1kH, 20000uF, 10kHz | Distrelec |
Lcr Meter, 190X90X41Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a BK879B?
Additional datasheets, footprints and schematics for BK879B are listed on our Part Details page. You can also find images and similar parts to BK879B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK879B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK879B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK879B fall under?
The BK879B is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to BK879B when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK879B you can contact the distributor directly for product support, shipping queries etc.
Is the BK879B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK879B have stock available?
Authorised distributors including element14, RS, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BK879B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK879B often in real-time on the comparison pages.
What if I can't find stock of BK879B?
You can fill out our help required form which you can use to request a quote for BK879B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.