BK878B Component Testing by B&K Precision

LCR METER UNIVERSAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$323.85

Distributor Stock
Logo for RS
RS
from US$343.09
12
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$323.85
2
in stock
Buy Now
Logo for element14
element14
from US$426.20
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$345.78
1
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$339.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

LCR Type Hand Held
Test Frequency Max 1kHz
Inductance Measure Max 100H
Capacitance Measure Max 1000µF
Resistance Measure Max 10Mohm
Product Range -
SVHC No SVHC (15-Jan-2019)
External Depth 190mm
External Height 41mm
External Width 90mm
Weight 348g

Alternative Descriptions

LCR meter | Transfer Multisort Elektronik
LCR METER, UNIVERSAL | element14
B&K Precision LCR Meter, Handheld, 10MOhm, 1kH, 20000uF, 1kHz | Distrelec
Lcr Meter, Universal | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BK878B?

Additional datasheets, footprints and schematics for BK878B are listed on our Part Details page. You can also find images and similar parts to BK878B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BK878B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK878B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BK878B fall under?

The BK878B is listed under Test & Measurement > Component Testing > LCR Meters.

Can I view similar or alternative parts?

You can view similar parts to BK878B when available in the LCR Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BK878B you can contact the distributor directly for product support, shipping queries etc.

Is the BK878B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BK878B have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Distrelec have stock available or on a lead time for BK878B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BK878B often in real-time on the comparison pages.

What if I can't find stock of BK878B?

You can fill out our help required form which you can use to request a quote for BK878B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay