Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Unknown |
Prices starting from US$1,775.62
Product Range | 8600 Series |
---|---|
Power Rating | 250W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 120V |
Operating Current Max | 60A |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2019) |
DC LOAD, PROG, 60A, 0-120V, 250W | Farnell |
Programmable electronic load DC | Transfer Multisort Elektronik |
B&K Precision Electronic DC Load, Programmable, 120V, 60A, 250W | Distrelec |
Bk 8601 Electronic Load Programmable 120V 60A 250W Usb, Rs232, Gpib Rohs Compliant: Yes |B&k Precision BK8601 | Newark Electronics |
Where can I find additional details, specifications and documents for a BK8601?
Additional datasheets, footprints and schematics for BK8601 are listed on our Part Details page. You can also find images and similar parts to BK8601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK8601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK8601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK8601 fall under?
The BK8601 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to BK8601 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK8601 you can contact the distributor directly for product support, shipping queries etc.
Is the BK8601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK8601 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BK8601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK8601 often in real-time on the comparison pages.
What if I can't find stock of BK8601?
You can fill out our help required form which you can use to request a quote for BK8601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.