BK8540 Bench Power Supplies, Sources & Loads by B&K Precision

DC LOAD ELECTRONIC 60V 30A 150W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Farnell Farnell
25 units
Buy Now
Logo for element14 element14
17 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
1 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
Power Rating 150W
DC Load Type Adjustable
Operating Voltage Min 0V
Operating Voltage Max 60V
Operating Current Max 30A
Manufacturer Warranty 1 Year
SVHC No SVHC (15-Jan-2019)
Current Rating 30A
Input Current 30mA
Input Voltage 60V
Input Voltage Max 60V
Input Voltage Min 0V
Operating Current Range 1mA to 30A
Operating Temperature Max 40°C
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +40°C
Operating Voltage Range 0V DC to 60V DC
Output Power 150W
Regulation 0 - 60 V 0 - 30 A
Voltage Measuring Range AC 0V to 60V
Weight 2.7kg

Alternative Descriptions

DC LOAD, ELECTRONIC 60V 30A 150W | Farnell
B&K Precision DC Electronic Load, 60V, 30A, 150W | Distrelec
Electronic load DC | Transfer Multisort Elektronik

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BK8540?

Additional datasheets, footprints and schematics for BK8540 are listed on our Part Details page. You can also find images and similar parts to BK8540 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BK8540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK8540 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BK8540 fall under?

The BK8540 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.

Can I view similar or alternative parts?

You can view similar parts to BK8540 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BK8540 you can contact the distributor directly for product support, shipping queries etc.

Is the BK8540 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BK8540 have stock available?

Authorised distributors including Farnell, element14, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for BK8540.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BK8540 often in real-time on the comparison pages.

What if I can't find stock of BK8540?

You can fill out our help required form which you can use to request a quote for BK8540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay