Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Unknown |
No distributors results available
Product Range | 8500 Series |
---|---|
Power Rating | 2.4kW |
DC Load Type | Programmable |
Operating Voltage Min | 100mV |
Operating Voltage Max | 120V |
Operating Current Max | 240A |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a BK8520?
Additional datasheets, footprints and schematics for BK8520 are listed on our Part Details page. You can also find images and similar parts to BK8520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK8520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK8520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK8520 fall under?
The BK8520 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to BK8520 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK8520 you can contact the distributor directly for product support, shipping queries etc.
Is the BK8520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK8520 have stock available?
There is no stock from authorised distributors for BK8520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK8520 often in real-time on the comparison pages.
What if I can't find stock of BK8520?
You can fill out our help required form which you can use to request a quote for BK8520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.