Status: | Unknown |
---|---|
Series: | Back-UPS Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 6Outlets |
Capacity (VA / W) | 650VA / 400W |
Input Voltage AC Max | 266V |
Output Voltage | 230V |
Product Range | Back-UPS Series |
Length | 284mm |
RoHS Compliant | Yes |
APC Back-UPS CS 650VA, 230V | RS |
APC UPS, BK, Standby, Standalone, 400W, 230V, 4x IEC 60320 C13 | Distrelec |
Ups, 130V, 650Va/400W | Newark Electronics |
For the replacement battery please see Quick Find 85520. The Back-UPS CS provides professional-grade power protection for office and home office systems. Battery powered and surge protected power outlets, built-in phone/fax/modem line (DSL compatible) protection, safe system shutdown software with sophisticated power management features and pro-active audio-visual status indicators ensure office systems and their valuable data are protected from dangerous power surges, spikes and blackouts. Serial or USB connectivity gives users more flexibility making installation quicker and easier. Easy access to a hot-swappable, user-replaceable battery also makes servicing the Back-UPS CS hassle-free. These features along with its classic styling make the Back-UPS CS a perfect choice for protecting your important office and home office systems. Please note: networking components such as switches, routers, UPS and wireless devices require that speeds & standards be consistent throughout the network to gain optimum performance. To avoid compatibility clashes or for advice, please contact us on solutions@ebuyer.com. | Ebuyer |
Where can I find additional details, specifications and documents for a BK650EI?
Additional datasheets, footprints and schematics for BK650EI are listed on our Part Details page. You can also find images and similar parts to BK650EI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK650EI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK650EI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK650EI fall under?
The BK650EI is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BK650EI when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK650EI you can contact the distributor directly for product support, shipping queries etc.
Is the BK650EI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK650EI have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Ebuyer have stock available or on a lead time for BK650EI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK650EI often in real-time on the comparison pages.
What if I can't find stock of BK650EI?
You can fill out our help required form which you can use to request a quote for BK650EI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.