Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technologies Supported | Lead Acid |
---|---|
Voltage Measuring Range DC | 6V 12V |
External Height | 265.1mm |
External Width | 74mm |
External Depth | 58mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
B&K Precision Battery Capacity Analyzer, 6 ... 12 V | Distrelec |
BATTERY ANALYZER, LEAD ACID, 6V / 12V | element14 |
Where can I find additional details, specifications and documents for a BK601B?
Additional datasheets, footprints and schematics for BK601B are listed on our Part Details page. You can also find images and similar parts to BK601B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK601B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK601B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK601B fall under?
The BK601B is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Testers.
Can I view similar or alternative parts?
You can view similar parts to BK601B when available in the Battery Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK601B you can contact the distributor directly for product support, shipping queries etc.
Is the BK601B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK601B have stock available?
Authorised distributors including RS, Distrelec, element14 and Farnell have stock available or on a lead time for BK601B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK601B often in real-time on the comparison pages.
What if I can't find stock of BK601B?
You can fill out our help required form which you can use to request a quote for BK601B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.