Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$758.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$758.79
|
No stock
|
Buy Now |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | GPIB RS232 USB |
Current Measure AC Max | 12A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.12Gohm |
Product Range | - |
Current Measure DC Max | 12A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Continuity Diode Frequency Resistance |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a BK5492BGPIB?
Additional datasheets, footprints and schematics for BK5492BGPIB are listed on our Part Details page. You can also find images and similar parts to BK5492BGPIB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK5492BGPIB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK5492BGPIB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK5492BGPIB fall under?
The BK5492BGPIB is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to BK5492BGPIB when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK5492BGPIB you can contact the distributor directly for product support, shipping queries etc.
Is the BK5492BGPIB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK5492BGPIB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BK5492BGPIB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK5492BGPIB often in real-time on the comparison pages.
What if I can't find stock of BK5492BGPIB?
You can fill out our help required form which you can use to request a quote for BK5492BGPIB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.