Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | RS232 USB |
Current Measure AC Max | 12A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.12Gohm |
Product Range | - |
Current Measure DC Max | 12A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Frequency Resistance |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Current Measuring Range AC | 12mA to 12A |
Current Measuring Range DC | 12mA to 12A |
DMM Response Type | True RMS |
DMM Type | Bench |
Display Count | 120000 |
Ranging | Auto Manual |
Voltage Measuring Range AC | 120mV to 750V |
Voltage Measuring Range DC | 120mV to 1kV |
Where can I find additional details, specifications and documents for a BK5492B?
Additional datasheets, footprints and schematics for BK5492B are listed on our Part Details page. You can also find images and similar parts to BK5492B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK5492B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK5492B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK5492B fall under?
The BK5492B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to BK5492B when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK5492B you can contact the distributor directly for product support, shipping queries etc.
Is the BK5492B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK5492B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BK5492B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK5492B often in real-time on the comparison pages.
What if I can't find stock of BK5492B?
You can fill out our help required form which you can use to request a quote for BK5492B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.