Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$606.42
No. of Digits | 4.75 |
---|---|
DMM Connectivity | RS232 USB |
Current Measure AC Max | 20A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 50Mohm |
Product Range | - |
Current Measure DC Max | 20A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Frequency Period Resistance |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Current Measuring Range AC | 5mA to 20A |
Current Measuring Range DC | 5mA to 20A |
Current Range AC | 5mA to 20A |
Current Range DC | 5mA to 20A |
DMM Response Type | True RMS |
DMM Type | Bench |
Display Count | 50000 |
Ranging | Manual |
Voltage Measuring Range AC | 500mV to 750V |
Voltage Measuring Range DC | 500mV to 1kV |
MULTIMETER, BENCH DUAL DISPLAY 50000 | element14 |
Benchtop multimeter | Transfer Multisort Elektronik |
B&K Precision Benchtop Multimeter, TRMS AC + DC, 500Ohm ... 50MOhm | Distrelec |
Multimeter, Bench Dual Display 50000 | Newark Electronics |
Where can I find additional details, specifications and documents for a BK5491B?
Additional datasheets, footprints and schematics for BK5491B are listed on our Part Details page. You can also find images and similar parts to BK5491B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK5491B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK5491B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK5491B fall under?
The BK5491B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to BK5491B when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK5491B you can contact the distributor directly for product support, shipping queries etc.
Is the BK5491B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK5491B have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BK5491B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK5491B often in real-time on the comparison pages.
What if I can't find stock of BK5491B?
You can fill out our help required form which you can use to request a quote for BK5491B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.