Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$161.83
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 3Outlets |
Capacity (VA / W) | 500VA / 300W |
Input Voltage AC Max | 266V |
Output Voltage | 230V |
Length | 284mm |
Width | 91mm |
Height | 165mm |
RoHS Compliant | Yes |
APC UPS, BK, Standby, Standalone, 300W, 230V, 4x IEC 60320 C13 | Distrelec |
For replacement battery please see QF 2983. The Back-UPS CS provides professional-grade power protection for office and home office systems. Battery powered & surge protected power outlets, built-in phone/fax/modem line (DSL compatible) protection, safe system shutdown software with sophisticated power management features and pro-active audio-visual status indicators ensure office systems and their valuable data are protected from dangerous power surges, spikes and blackouts. Easy access to a hot-swappable, user-replaceable battery also makes servicing the Back-UPS CS hassle-free. These features along with its classic styling make the Back-UPS CS a perfect choice for protecting your important office and home office systems. USB connectivity Provides management of the UPS via a USB port (not available on all models). Serial Connectivity Provides management of the UPS via a serial port. Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced. Battery failure notification Provides early-warning fault analysis on batteries enabling timely preventive maintenance Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging. Resettable circuit breaker Easy recovery from overloads | Ebuyer |
APC Back-UPS CS 500VA, 230V | RS |
Ups, 500W, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a BK500EI?
Additional datasheets, footprints and schematics for BK500EI are listed on our Part Details page. You can also find images and similar parts to BK500EI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK500EI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK500EI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK500EI fall under?
The BK500EI is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BK500EI when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK500EI you can contact the distributor directly for product support, shipping queries etc.
Is the BK500EI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK500EI have stock available?
Authorised distributors including Distrelec, Ebuyer, RS, Newark Electronics and RS Americas have stock available or on a lead time for BK500EI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK500EI often in real-time on the comparison pages.
What if I can't find stock of BK500EI?
You can fill out our help required form which you can use to request a quote for BK500EI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.