Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 6Outlets |
Capacity (VA / W) | 500VA / 300W |
Input Voltage AC Max | 140V |
Output Voltage | 120VAC |
Backup Time - Full Load | 3.4min |
Length | 11.2" |
Width | 3.6" |
RoHS Compliant | Yes |
Ups, 120V, 300W | Newark Electronics |
Where can I find additional details, specifications and documents for a BK500BLK?
Additional datasheets, footprints and schematics for BK500BLK are listed on our Part Details page. You can also find images and similar parts to BK500BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK500BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK500BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK500BLK fall under?
The BK500BLK is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BK500BLK when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK500BLK you can contact the distributor directly for product support, shipping queries etc.
Is the BK500BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK500BLK have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for BK500BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK500BLK often in real-time on the comparison pages.
What if I can't find stock of BK500BLK?
You can fill out our help required form which you can use to request a quote for BK500BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.