BK500 Computer Products by Ingram Micro

BACK-UPS CS 500VA 120V STANDBY

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$183.92


Distributor Starting From Stock
Logo for RS Americas RS Americas US$183.92
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant Yes


BK500 Power Supplies by American Power Conversion

UPS, 120V, 300W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Power Supply Approvals ITE
No. of Outlets 6Outlets
Capacity (VA / W) 500VA / 300W
Input Voltage AC Max 140V
Output Voltage 120VAC
Backup Time - Full Load 3.4min
Length 11.2"
Width 3.6"
RoHS Compliant Yes

Alternative Descriptions

Ups, 120V, 300W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BK500?

Additional datasheets, footprints and schematics for BK500 are listed on our Part Details page. You can also find images and similar parts to BK500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BK500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BK500 fall under?

The BK500 is listed under Office, Computer & Networking Products > Computer Products > Accessories.

Can I view similar or alternative parts?

You can view similar parts to BK500 when available in the Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BK500 you can contact the distributor directly for product support, shipping queries etc.

Is the BK500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BK500 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for BK500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BK500 often in real-time on the comparison pages.

What if I can't find stock of BK500?

You can fill out our help required form which you can use to request a quote for BK500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay