Status: | Unknown |
---|---|
Series: | 4060 Series |
RoHS: | Unknown |
No distributors results available
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | 4060 Series |
Bandwidth | 120MHz |
Signal Generator Modulation | AM ASK FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 344mm |
External Height | 105mm |
External Width | 261mm |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Where can I find additional details, specifications and documents for a BK4064?
Additional datasheets, footprints and schematics for BK4064 are listed on our Part Details page. You can also find images and similar parts to BK4064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK4064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK4064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK4064 fall under?
The BK4064 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to BK4064 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK4064 you can contact the distributor directly for product support, shipping queries etc.
Is the BK4064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK4064 have stock available?
There is no stock from authorised distributors for BK4064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK4064 often in real-time on the comparison pages.
What if I can't find stock of BK4064?
You can fill out our help required form which you can use to request a quote for BK4064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.