Status: | Unknown |
---|---|
Series: | 4050B Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary |
---|---|
No. of Channels | 2 Channel |
Product Range | 4050B Series |
Bandwidth | 60MHz |
Signal Generator Modulation | AM ASK FM FSK PM PSK PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
FUNCTION/ARBITRARY WF GENERATOR, 2CH | element14 |
B&K Precision Dual Channel Function / Arbitrary Waveform Generator, 2x 60MHz | Distrelec |
Function/Arbitrary Wf Generator, 2Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a BK4055B?
Additional datasheets, footprints and schematics for BK4055B are listed on our Part Details page. You can also find images and similar parts to BK4055B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK4055B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK4055B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK4055B fall under?
The BK4055B is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to BK4055B when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK4055B you can contact the distributor directly for product support, shipping queries etc.
Is the BK4055B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK4055B have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for BK4055B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK4055B often in real-time on the comparison pages.
What if I can't find stock of BK4055B?
You can fill out our help required form which you can use to request a quote for BK4055B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.