Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$995.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$995.88
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 20MHz |
Signal Generator Modulation | AM FM |
Manufacturer Warranty | 1 Year |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 210mm |
External Height | 88mm |
External Width | 213mm |
Modulation Type | AM FM |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
Supply Voltage Range | 90V AC to 264V AC |
GENERATOR, FUNCTION, DDS, 20 MHZ, ARB. | Farnell |
Where can I find additional details, specifications and documents for a BK4045?
Additional datasheets, footprints and schematics for BK4045 are listed on our Part Details page. You can also find images and similar parts to BK4045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK4045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK4045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK4045 fall under?
The BK4045 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to BK4045 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK4045 you can contact the distributor directly for product support, shipping queries etc.
Is the BK4045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK4045 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BK4045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK4045 often in real-time on the comparison pages.
What if I can't find stock of BK4045?
You can fill out our help required form which you can use to request a quote for BK4045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.