Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Direct Digital Synthesis (DDS) |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 12MHz |
Signal Generator Modulation | AM FM |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 210mm |
External Height | 88mm |
External Width | 213mm |
Modulation Type | AM FM |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V AC to 240V AC |
Weight | 2g |
Function Generator, Dds, 12Mhz | Newark Electronics |
FUNCTION GENERATOR, DDS, 12MHZ | element14 |
B&K Precision DDS Function Generator, 1x 12MHz | Distrelec |
Where can I find additional details, specifications and documents for a BK4013B?
Additional datasheets, footprints and schematics for BK4013B are listed on our Part Details page. You can also find images and similar parts to BK4013B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK4013B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK4013B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK4013B fall under?
The BK4013B is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to BK4013B when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK4013B you can contact the distributor directly for product support, shipping queries etc.
Is the BK4013B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK4013B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for BK4013B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK4013B often in real-time on the comparison pages.
What if I can't find stock of BK4013B?
You can fill out our help required form which you can use to request a quote for BK4013B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.