Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function Pulse |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 5MHz |
Signal Generator Modulation | - |
Manufacturer Warranty | 2 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 264mm |
External Height | 114mm |
External Width | 289mm |
Supply Voltage Max | 230V |
Supply Voltage Min | 120V |
Function Generator, Freq/Pulse, 5Mhz | Newark Electronics |
FUNCTION GENERATOR, FREQ/PULSE, 5MHZ | element14 |
Where can I find additional details, specifications and documents for a BK4011A?
Additional datasheets, footprints and schematics for BK4011A are listed on our Part Details page. You can also find images and similar parts to BK4011A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK4011A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK4011A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK4011A fall under?
The BK4011A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to BK4011A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK4011A you can contact the distributor directly for product support, shipping queries etc.
Is the BK4011A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK4011A have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BK4011A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK4011A often in real-time on the comparison pages.
What if I can't find stock of BK4011A?
You can fill out our help required form which you can use to request a quote for BK4011A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.