Status: | Unknown |
---|---|
Series: | Test Bench Series |
RoHS: | Unknown |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
No. of Digits | 4.8 |
DMM Response Type | True RMS |
Display Count | 60000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 20A |
Current Measure AC Max | 20A |
Resistance Measure Max | 60Mohm |
Manufacturer Warranty | 3 Years |
Product Range | Test Bench Series |
SVHC | No SVHC (15-Jan-2019) |
DIGITAL MULTIMETER, HANDHELD, 4-5/6 DIG | Farnell |
Digital Multimeter, Handheld, 4-5/6 Dig | Newark Electronics |
Where can I find additional details, specifications and documents for a BK393?
Additional datasheets, footprints and schematics for BK393 are listed on our Part Details page. You can also find images and similar parts to BK393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK393 fall under?
The BK393 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to BK393 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK393 you can contact the distributor directly for product support, shipping queries etc.
Is the BK393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK393 have stock available?
Authorised distributors including Farnell, element14, RS and Newark Electronics have stock available or on a lead time for BK393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK393 often in real-time on the comparison pages.
What if I can't find stock of BK393?
You can fill out our help required form which you can use to request a quote for BK393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.