Status: | Unknown |
---|---|
Series: | Test Bench Series |
RoHS: | Unknown |
No distributors results available
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
No. of Digits | 4.8 |
DMM Response Type | True RMS |
Display Count | 60000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 20A |
Current Measure AC Max | 20A |
Resistance Measure Max | 60Mohm |
Manufacturer Warranty | 3 Years |
Product Range | Test Bench Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a BK392?
Additional datasheets, footprints and schematics for BK392 are listed on our Part Details page. You can also find images and similar parts to BK392 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK392 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK392 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK392 fall under?
The BK392 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to BK392 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK392 you can contact the distributor directly for product support, shipping queries etc.
Is the BK392 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK392 have stock available?
There is no stock from authorised distributors for BK392.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK392 often in real-time on the comparison pages.
What if I can't find stock of BK392?
You can fill out our help required form which you can use to request a quote for BK392 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.