Status: | Unknown |
---|---|
Series: | Test Bench Series |
RoHS: | Unknown |
Prices starting from US$226.05
DMM Functions | Current Voltage Capacitance Frequency Resistance |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 20000 |
Range Selection | Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 20A |
Current Measure AC Max | 20A |
Resistance Measure Max | 20Mohm |
Manufacturer Warranty | 3 Years |
Product Range | Test Bench Series |
SVHC | No SVHC (15-Jan-2019) |
Current Measuring Range AC | 200µA to 20A |
Current Measuring Range DC | 200µA to 20A |
DMM Type | Hand Held |
Ranging | Manual |
Voltage Measuring Range AC | 200mV to 750V |
Voltage Measuring Range DC | 200mV to 1kV |
Digital multimeter | Transfer Multisort Elektronik |
MULTIMETER, DIGITAL, HANDHELD, 4-1/2 DIG | element14 |
B&K Precision Digital Multimeter, 750V, 200kHz, 20MOhm | Distrelec |
Multimeter, Digital, Handheld, 4-1/2 Dig | Newark Electronics |
Where can I find additional details, specifications and documents for a BK391A?
Additional datasheets, footprints and schematics for BK391A are listed on our Part Details page. You can also find images and similar parts to BK391A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK391A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK391A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK391A fall under?
The BK391A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to BK391A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK391A you can contact the distributor directly for product support, shipping queries etc.
Is the BK391A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK391A have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Distrelec and Farnell have stock available or on a lead time for BK391A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK391A often in real-time on the comparison pages.
What if I can't find stock of BK391A?
You can fill out our help required form which you can use to request a quote for BK391A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.