Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 6Outlets |
Capacity (VA / W) | 350VA / 210W |
Input Voltage AC Max | 140V |
Output Voltage | 120VAC |
Backup Time - Full Load | 5min |
Length | 11.2" |
Width | 3.6" |
RoHS Compliant | Yes |
Ups, 120V, 210W | Newark Electronics |
Where can I find additional details, specifications and documents for a BK350?
Additional datasheets, footprints and schematics for BK350 are listed on our Part Details page. You can also find images and similar parts to BK350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK350 fall under?
The BK350 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BK350 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK350 you can contact the distributor directly for product support, shipping queries etc.
Is the BK350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK350 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Avnet America have stock available or on a lead time for BK350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK350 often in real-time on the comparison pages.
What if I can't find stock of BK350?
You can fill out our help required form which you can use to request a quote for BK350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.