BK2831E Multimeters & Clamp Meters by B&K Precision

MULTIMETER BENCH 4.5 DIGIT TRMS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$488.43

Distributor Stock
Logo for RS
RS
from US$493.19
21
in stock
Buy Now
Logo for element14
element14
from US$628.79
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$497.52
10
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$488.43
2
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$499.98
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Digits 4.5
DMM Connectivity USB
Current Measure AC Max 20A
Voltage Measure AC Max 750V
Resistance Measure Max 20Mohm
Product Range -
Current Measure DC Max 20A
Voltage Measure DC Max 1kV
Manufacturer Warranty 1 Year
DMM Functions AC/DC Current AC/DC Voltage Continuity Frequency Period Resistance
Plug Type -
SVHC No SVHC (15-Jan-2019)
Current Measuring Range AC 2mA to 20A
Current Measuring Range DC 2mA to 20A
Current Range AC 2mA to 20A
Current Range DC 2mA to 20A
DMM Response Type True RMS
DMM Type Bench
Display Count 20000
Ranging Manual
Voltage Measuring Range AC 200mV to 750V
Voltage Measuring Range DC 200mV to 1kV

Alternative Descriptions

MULTIMETER, BENCH, 4.5 DIGIT, TRMS | element14
B&K Precision Benchtop Multimeter, TRMS AC + DC, 200Ohm ... 20MOhm | Distrelec
Benchtop multimeter | Transfer Multisort Elektronik
Multimeter, Bench, 4.5 Digit, Trms | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BK2831E?

Additional datasheets, footprints and schematics for BK2831E are listed on our Part Details page. You can also find images and similar parts to BK2831E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BK2831E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK2831E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BK2831E fall under?

The BK2831E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.

Can I view similar or alternative parts?

You can view similar parts to BK2831E when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BK2831E you can contact the distributor directly for product support, shipping queries etc.

Is the BK2831E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BK2831E have stock available?

Authorised distributors including RS, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for BK2831E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BK2831E often in real-time on the comparison pages.

What if I can't find stock of BK2831E?

You can fill out our help required form which you can use to request a quote for BK2831E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay