Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Battery Capacitance Continuity Diode Frequency Resistance |
---|---|
No. of Digits | 4.75 |
DMM Response Type | True RMS |
Display Count | 40000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 750V |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DMM, HH, TRUE RMS AC+DC, 4.75 DIGIT | element14 |
B&K Precision Auto / Manual Ranging TRMS Digital Multimeter, 750V, 500kHz, 40MOhm | Distrelec |
Dmm, Hh, True Rms Ac+Dc, 4.75 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a BK2712?
Additional datasheets, footprints and schematics for BK2712 are listed on our Part Details page. You can also find images and similar parts to BK2712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK2712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK2712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK2712 fall under?
The BK2712 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to BK2712 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK2712 you can contact the distributor directly for product support, shipping queries etc.
Is the BK2712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK2712 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for BK2712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK2712 often in real-time on the comparison pages.
What if I can't find stock of BK2712?
You can fill out our help required form which you can use to request a quote for BK2712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.