Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | - |
Test Frequency Range | 50kHz to 3.3GHz |
Sensitivity dBm | - |
External Height | 71mm |
External Width | 162mm |
External Depth | 265mm |
Weight | 1.8kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Spectrum Analyser, Handheld 3.3Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a BK2650A?
Additional datasheets, footprints and schematics for BK2650A are listed on our Part Details page. You can also find images and similar parts to BK2650A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK2650A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK2650A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK2650A fall under?
The BK2650A is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to BK2650A when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK2650A you can contact the distributor directly for product support, shipping queries etc.
Is the BK2650A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK2650A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BK2650A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK2650A often in real-time on the comparison pages.
What if I can't find stock of BK2650A?
You can fill out our help required form which you can use to request a quote for BK2650A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.