Status: | Unknown |
---|---|
Series: | 2510 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonProduct Range | 2510 Series |
---|---|
Scope Channels | 2 Channel Isolated |
Bandwidth | 60MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 5.8ns |
Scope Display Type | LCD Colour |
Kit Contents | One Passive Probe Per Channel Pair of DMM Test Leads Lithium-Ion Battery USB Cable Probe Compensation Connector LC2510 Hard Travel Case |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | - |
Input Impedance | 1Mohm |
Scope Type | Hand Held |
Where can I find additional details, specifications and documents for a BK2515?
Additional datasheets, footprints and schematics for BK2515 are listed on our Part Details page. You can also find images and similar parts to BK2515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK2515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK2515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK2515 fall under?
The BK2515 is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to BK2515 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK2515 you can contact the distributor directly for product support, shipping queries etc.
Is the BK2515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK2515 have stock available?
There is no stock from authorised distributors for BK2515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK2515 often in real-time on the comparison pages.
What if I can't find stock of BK2515?
You can fill out our help required form which you can use to request a quote for BK2515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.