Status: | Unknown |
---|---|
Series: | PowerPact B Series |
RoHS: | Unknown |
Product Range | PowerPact B Series |
---|---|
Current Rating | 100A |
No. of Poles | 3 Pole |
Voltage Rating VDC | - |
Voltage Rating VAC | 690V |
Circuit Breaker Mounting | DIN Rail Panel |
Thermal Mag Ckt Breaker, 3P, 100A, 690V | Newark Electronics |
Circuit Breaker, PowerPact B-Frame, J Interrupt rating, I-Line, 3-Pole, 100A | Schneider Electric BJA36100 | RS Americas |
Where can I find additional details, specifications and documents for a BJA36100?
Additional datasheets, footprints and schematics for BJA36100 are listed on our Part Details page. You can also find images and similar parts to BJA36100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BJA36100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BJA36100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BJA36100 fall under?
The BJA36100 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BJA36100 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BJA36100 you can contact the distributor directly for product support, shipping queries etc.
Is the BJA36100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BJA36100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for BJA36100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BJA36100 often in real-time on the comparison pages.
What if I can't find stock of BJA36100?
You can fill out our help required form which you can use to request a quote for BJA36100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.