Status: | Unknown |
---|---|
Series: | BHS Series |
RoHS: | Unknown |
Prices starting from US$0.0426
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
10,867
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
10,882
in stock
|
Buy Now | |
element14
from US$0.10
|
10,867
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
8,227
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
6,080
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
1,919
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,302
in stock
|
Buy Now | |
TTI Europe
from US$0.0426
|
-
|
Buy Now |
Product Range | BHS Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3.5mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Housing, Rcpt, 2Pos, 3.5Mm | Newark Electronics |
RCPT HOUSING, 2POS, PA 66, NATURAL | element14 |
JSTBHSR-02VS-1 BHS HSG | Heilind Electronics |
Connector: wire-board | Transfer Multisort Elektronik |
PITCH3.5MM,1A,1400V,AWG#28-#24 | TTI Europe |
Where can I find additional details, specifications and documents for a BHSR-02VS-1(N)?
Additional datasheets, footprints and schematics for BHSR-02VS-1(N) are listed on our Part Details page. You can also find images and similar parts to BHSR-02VS-1(N) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BHSR-02VS-1(N) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BHSR-02VS-1(N) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BHSR-02VS-1(N) fall under?
The BHSR-02VS-1(N) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BHSR-02VS-1(N) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BHSR-02VS-1(N) you can contact the distributor directly for product support, shipping queries etc.
Is the BHSR-02VS-1(N) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BHSR-02VS-1(N) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BHSR-02VS-1(N).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BHSR-02VS-1(N) often in real-time on the comparison pages.
What if I can't find stock of BHSR-02VS-1(N)?
You can fill out our help required form which you can use to request a quote for BHSR-02VS-1(N) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.