Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$212.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$212.64
|
3
in stock
|
Buy Now |
Battery Voltage | 18V |
---|---|
Product Range | - |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
Chuck Mount Type | SDS-Plus |
Chuck Type | SDS Plus |
Drilling Capacity Concrete | 24mm |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 27mm |
Impact Force | 2J |
Impact Rate Max | 4700BPM |
No Load Speed | 950rpm |
Weight | 3.3kg |
Where can I find additional details, specifications and documents for a BHR242Z?
Additional datasheets, footprints and schematics for BHR242Z are listed on our Part Details page. You can also find images and similar parts to BHR242Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BHR242Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BHR242Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BHR242Z fall under?
The BHR242Z is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to BHR242Z when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BHR242Z you can contact the distributor directly for product support, shipping queries etc.
Is the BHR242Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BHR242Z have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BHR242Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BHR242Z often in real-time on the comparison pages.
What if I can't find stock of BHR242Z?
You can fill out our help required form which you can use to request a quote for BHR242Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.