Status: | Unknown |
---|---|
Series: | BH Series |
RoHS: | Unknown |
Pitch Spacing | 12mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | BH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
BH 4.0mm housing 4 way | RS |
Wire-To-Board Connector, Bh Series, Receptacle, 2, 12 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BHR-04VS-1 | Newark Electronics |
4 Position 4mm Pitch Wire to Board Disconnectable Socket | Future Electronics |
CONNECTOR, RCPT, 2POS, 1ROW, 12MM | element14 |
Where can I find additional details, specifications and documents for a BHR-04VS-1?
Additional datasheets, footprints and schematics for BHR-04VS-1 are listed on our Part Details page. You can also find images and similar parts to BHR-04VS-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BHR-04VS-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BHR-04VS-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BHR-04VS-1 fall under?
The BHR-04VS-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BHR-04VS-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BHR-04VS-1 you can contact the distributor directly for product support, shipping queries etc.
Is the BHR-04VS-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BHR-04VS-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for BHR-04VS-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BHR-04VS-1 often in real-time on the comparison pages.
What if I can't find stock of BHR-04VS-1?
You can fill out our help required form which you can use to request a quote for BHR-04VS-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.