Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 14.4V |
---|---|
Power Rating | - |
Chuck Size | 10mm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (20-Jun-2016) |
Battery Type | Li-Ion |
Charge Time | 15min |
Chuck Type | Keyless |
Drilling Capacity Concrete | 10mm |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 25mm |
Impact Rate Max | 19500BPM |
Impact Rate Min | 600BPM |
Length | 211mm |
No Load Speed (RPM) | 0 - 400 / 0 - 1300 rpm |
No. of Speeds | 2 |
Screwdriving Capacity | 5.1 x 63mm |
Supply Voltage DC Min | 14.4VDC |
Torque Max | 36N-m |
Torque Min | 20N-m |
Torque Settings | 16 |
Weight | 1.4kg |
Where can I find additional details, specifications and documents for a BHP343RH?
Additional datasheets, footprints and schematics for BHP343RH are listed on our Part Details page. You can also find images and similar parts to BHP343RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BHP343RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BHP343RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BHP343RH fall under?
The BHP343RH is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to BHP343RH when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BHP343RH you can contact the distributor directly for product support, shipping queries etc.
Is the BHP343RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BHP343RH have stock available?
There is no stock from authorised distributors for BHP343RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BHP343RH often in real-time on the comparison pages.
What if I can't find stock of BHP343RH?
You can fill out our help required form which you can use to request a quote for BHP343RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.