Status: | Unknown |
---|---|
Series: | NH Series |
RoHS: | Unknown |
Prices starting from US$0.0211
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
174,900
in stock
|
Buy Now | |
element14
from US$0.05
|
427,076
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
363,601
in stock
|
Buy Now | |
Farnell
from US$0.0249
|
343,877
in stock
|
Buy Now | |
CoreStaff
from US$0.0280
|
5,285
in stock
|
Buy Now | |
Chip One Stop
from US$0.0211
|
4,950
in stock
|
Buy Now | |
Conrad
from US$0.32
|
2,211
in stock
|
Buy Now | |
Future Electronics
from US$0.0257
|
-
|
Buy Now | |
TTI Europe
from US$0.0247
|
-
|
Buy Now |
Product Range | NH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | NH Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.33mm² |
Wire Area Size Min | 0.08mm² |
Withstand Voltage | 1.5kV |
CONTACT, SKT, 28-22 AWG, CRIMP | element14 |
Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
Connector,Contact,Multipole,Power | RS |
Vibration-proof, lockable connector for wire to wire. Contacts countersuck, high pressure contact. The catch bars on the housing and pin header make an audible click when plugged. A circular trough at the pin header ensures reverse voltage protection. | Conrad |
BHF Series Tin Plated 28-22 AWG Female Crimp Terminal | Future Electronics |
PITCH 2.5MM,3A,250V | TTI Europe |
Where can I find additional details, specifications and documents for a BHF-001T-0.8BS?
Additional datasheets, footprints and schematics for BHF-001T-0.8BS are listed on our Part Details page. You can also find images and similar parts to BHF-001T-0.8BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BHF-001T-0.8BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BHF-001T-0.8BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BHF-001T-0.8BS fall under?
The BHF-001T-0.8BS is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BHF-001T-0.8BS when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BHF-001T-0.8BS you can contact the distributor directly for product support, shipping queries etc.
Is the BHF-001T-0.8BS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BHF-001T-0.8BS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and CoreStaff have stock available or on a lead time for BHF-001T-0.8BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BHF-001T-0.8BS often in real-time on the comparison pages.
What if I can't find stock of BHF-001T-0.8BS?
You can fill out our help required form which you can use to request a quote for BHF-001T-0.8BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.