Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,034
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
1,994
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now |
Able to use a wide range of power supply voltage, from 2.8V to 5.5V |
Wide output dynamic range |
Excellent frequency response (100kHz / 30MHz 0dB (Typ.)) |
No crosstalk between channels (Typ. -65dB, f=4.43MHz) |
Built-in standby function, circuit current during standby is 0μA (Typ.) |
Sync tip clamp input |
MSOP8 compact package |
Vcc(Min.)[V] | 2.8 |
---|---|
Vcc(Max.)[V] | 5.5 |
Iq[mA] | 9 |
Ext. Gain | No |
Maximum Output Gain[dB] | 0 |
Number of Outputs | 1 |
Number of Inputs | 3 |
Input Type | CLAMP |
Output type | DC Output |
75ohm driver | No |
Output Voltage | 3.8 |
I/F | PORT |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BH76332FVM Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Video Switch, 3:1, -40 To 85Deg C | Newark Electronics |
BH76332FVM-TR is a Broadband Low Voltage Single-circuit Video Switcher in 8MSOP | Future Electronics |
Single Video Switcher 8-Pin MSOP T/R | Avnet America |
VIDEO SWITCH, 3:1, -40 TO 85DEG C | element14 |
VIDEO SWITCH, 3: 1, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BH76332FVM-TR?
Additional datasheets, footprints and schematics for BH76332FVM-TR are listed on our Part Details page. You can also find images and similar parts to BH76332FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH76332FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH76332FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH76332FVM-TR fall under?
The BH76332FVM-TR is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Video Switches.
Can I view similar or alternative parts?
You can view similar parts to BH76332FVM-TR when available in the Video Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH76332FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH76332FVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH76332FVM-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BH76332FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH76332FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BH76332FVM-TR?
You can fill out our help required form which you can use to request a quote for BH76332FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.