Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Able to use a wide range of power supply voltage, from 2.8V to 5.5V |
Wide output dynamic range |
Excellent frequency response (100kHz / 10MHz 0dB [typ.]) |
No crosstalk between channels (Typ. -65dB, f=4.43MHz) |
Built-in standby function, circuit current during standby is 0μA (Typ.) |
Sync tip clamp input (BH76330FVM) |
Bias input (Zin=150kohm) (BH76331FVM) |
6dB amp and 75ohm driver are built in |
Enables two load drivers [when using output coupling capacitor] |
Able to be used without output coupling capacitor (BH76330FVM) |
MSOP8 compact package |
Vcc(Min.)[V] | 2.8 |
---|---|
Vcc(Max.)[V] | 5.5 |
Iq[mA] | 10 |
Number of Outputs | 1 |
Number of Inputs | 3 |
Input Type | CLAMP |
Output type | DC Output |
75ohm driver | Yes |
I/F | PORT |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BH76330FVM Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Video Switch, 3:1, -40 To 85Deg C | Newark Electronics |
Single Video Switcher 8-Pin MSOP T/R | Avnet America |
VIDEO SWITCH, 3:1, -40 TO 85DEG C | element14 |
VIDEO SWITCH, 3: 1, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BH76330FVM-TR?
Additional datasheets, footprints and schematics for BH76330FVM-TR are listed on our Part Details page. You can also find images and similar parts to BH76330FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH76330FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH76330FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH76330FVM-TR fall under?
The BH76330FVM-TR is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Video Switches.
Can I view similar or alternative parts?
You can view similar parts to BH76330FVM-TR when available in the Video Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH76330FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH76330FVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH76330FVM-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BH76330FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH76330FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BH76330FVM-TR?
You can fill out our help required form which you can use to request a quote for BH76330FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.