Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | High Speed USB Switch |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 3.7V |
Interface Case Style | USON-X |
No. of Pins | 16Pins |
Data Rate | - |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Spst/Inverter Usb Switch, -40 To 85Deg C | Newark Electronics |
SPST/INVERTER USB SWITCH, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BH6260MWX-E2?
Additional datasheets, footprints and schematics for BH6260MWX-E2 are listed on our Part Details page. You can also find images and similar parts to BH6260MWX-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH6260MWX-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH6260MWX-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH6260MWX-E2 fall under?
The BH6260MWX-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BH6260MWX-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH6260MWX-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH6260MWX-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BH6260MWX-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BH6260MWX-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH6260MWX-E2 often in real-time on the comparison pages.
What if I can't find stock of BH6260MWX-E2?
You can fill out our help required form which you can use to request a quote for BH6260MWX-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.