Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.71
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.47
|
3,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now |
Digital Output: Two-wire Serial Interface. |
8 Addresses. |
Thermostat Mode. |
Small package |
Sensor Type | Digital |
---|---|
Vcc(Min.)[V] | 2.7 |
Vcc(Max.)[V] | 3.6 |
Supply current[µA] | 75 |
Detect temperature accuracy[°C] | ±3.0 |
Detect temperature changeable function | No |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 95 |
Package Size [mm] | 2x3 (t=0.6) |
Data Sheet |
---|
BH1900NUX Data Sheet |
User's Guide |
---|
Usage Manual for Evaluation Board BH1900NUX-EVK-001 |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Temp Sensor Digital-OUT Serial I2C 8-Pin VSON Emboss T/R | Avnet Asia |
Temp Sensor, Digital, Vson-8 | Newark Electronics |
TEMP SENSOR, DIGITAL, VSON-8 | element14 |
Where can I find additional details, specifications and documents for a BH1900NUX-TR?
Additional datasheets, footprints and schematics for BH1900NUX-TR are listed on our Part Details page. You can also find images and similar parts to BH1900NUX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1900NUX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1900NUX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1900NUX-TR fall under?
The BH1900NUX-TR is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to BH1900NUX-TR when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1900NUX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH1900NUX-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH1900NUX-TR have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for BH1900NUX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1900NUX-TR often in real-time on the comparison pages.
What if I can't find stock of BH1900NUX-TR?
You can fill out our help required form which you can use to request a quote for BH1900NUX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.