Build-in green photodiode with excellent wavelength selective green filter and IR curt filter. |
Built-in IR photodiode for touch detection. |
Correspond to high sampling frequency. (1024Hz) |
LED driver with current selection. |
I²C bus Interface(f/s mode support) |
Built-in FIFO |
Sensor Type | Heart Rate Monitor |
---|---|
Analog Supply Voltage (Min.) [V] | 2.5 |
Analog Supply Voltage (Max.) [V] | 3.6 |
Current Consumption [uA] | 200 |
Standby Current [µA] | 0.8 |
Red Light Cut | Yes |
IR Cut | Yes |
I/F | I²C |
Operating Temperature (Min.)[°C] | -20 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.8x2.8 (t=1) |
Data Sheet |
---|
BH1792GLC Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Shield-EVK-001 Manual |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Pulse Sensor IC | RS |
Optical Sensor Digital-OUT 10-Pin WLGA Emboss T/R | Avnet America |
HEART RATE MONITOR SENSOR, 3.6V, WLGA-10 | Farnell |
Heart Rate Monitor Sensor, 3.6V, Wlga-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a BH1792GLC-E2?
Additional datasheets, footprints and schematics for BH1792GLC-E2 are listed on our Part Details page. You can also find images and similar parts to BH1792GLC-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1792GLC-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1792GLC-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1792GLC-E2 fall under?
The BH1792GLC-E2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BH1792GLC-E2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1792GLC-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH1792GLC-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH1792GLC-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Avnet America and Farnell have stock available or on a lead time for BH1792GLC-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1792GLC-E2 often in real-time on the comparison pages.
What if I can't find stock of BH1792GLC-E2?
You can fill out our help required form which you can use to request a quote for BH1792GLC-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.