Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.95
|
304
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
1,881
in stock
|
Buy Now | |
CoreStaff
from US$4.10
|
303
in stock
|
Buy Now | |
Future Electronics
from US$4.92
|
20
in stock
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
element14
from US$4.68
|
-
|
Buy Now | |
Farnell
from US$4.35
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Green filter with excellent wavelength selectivity. |
Built-in Ircut Filter. |
LED driver with current selection. |
Correspond to 1.8V I²C Interface. |
Sensor Type | Heart Rate Monitor |
---|---|
Analog Supply Voltage (Min.) [V] | 2.5 |
Analog Supply Voltage (Max.) [V] | 3.6 |
IO Supply Voltage (Min.) [V] | 1.7 |
IO Supply Voltage (Max.) [V] | 3.6 |
Current Consumption [uA] | 200 |
Standby Current [µA] | 0.8 |
Red Light Cut | Yes |
IR Cut | Yes |
I/F | I²C |
Operating Temperature (Min.)[°C] | -20 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.8x2.8 (t=1) |
Data Sheet |
---|
BH1790GLC Data Sheet |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Human Pulse biometric sensor,WLGA010V28 | RS |
BH1790GLC Series 3.6 V 200 â•¡A SMT Optical Sensor for Heart Rate Monitor IC | Future Electronics |
OPTICAL SENSOR FOR HEART RATE MONITOR | Avnet America |
HEART RATE MONITOR IC, LGA-10 | Farnell |
Heart Rate Monitor Sensor, 3.6V, Wlga-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a BH1790GLC-E2?
Additional datasheets, footprints and schematics for BH1790GLC-E2 are listed on our Part Details page. You can also find images and similar parts to BH1790GLC-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1790GLC-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1790GLC-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1790GLC-E2 fall under?
The BH1790GLC-E2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BH1790GLC-E2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1790GLC-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH1790GLC-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH1790GLC-E2 have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Future Electronics and Avnet America have stock available or on a lead time for BH1790GLC-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1790GLC-E2 often in real-time on the comparison pages.
What if I can't find stock of BH1790GLC-E2?
You can fill out our help required form which you can use to request a quote for BH1790GLC-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.