Prices starting from US$1.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.84 |
10
|
Buy Now | |
CoreStaff | US$1.00 |
8,000
|
Buy Now | |
Farnell | US$1.54 |
5,222
|
Buy Now | |
Newark Electronics | US$1.47 |
5,217
|
Buy Now | |
element14 | US$1.62 |
5,217
|
Buy Now | |
Future Electronics | US$1.38 |
-
|
Buy Now | |
Avnet America | US$1.52 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Built-in Ircut Filter |
Rejecting 50 Hz / 60 Hz Light Noise |
I²C Bus Interface (f/s mode support) |
It is possible to select 2 type of I2C bus slave address. |
Correspond to 1.8 V Logic Interface |
Resolution 0.0125 lx/count (Typ.)(In highest gain and longest measurement time setting) |
Sensor Type | RGB/IR |
---|---|
Vcc(Min.)[V] | 2.3 |
Vcc(Max.)[V] | 3.6 |
Maximum Sensitivity [Lx/Step] | 0.0125 |
Current Consumption (Typ.) [uA] | 190 |
Standby Mode Current (Typ.) [uA] | 0.8 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2x2.1 (t=0.6) |
Data Sheet |
---|
BH1749NUC Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for Color Sensor BH1749NUC-EVK-001 |
Evaluation Board User's Guide for SensorShield-EVK-003 |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
PHOTO SENSOR, I2C, -40 TO 85DEG C | Farnell |
Photo Sensor, I2C, -40 To 85Deg C | Newark Electronics |
Digital 16bit Serial Output Type Color S | RS |
Light to Digital Color Sensor IC Serial Output Type 0.0125lux 3.6V 190uA 8-Pin WSON SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a BH1749NUC-E2?
Additional datasheets, footprints and schematics for BH1749NUC-E2 are listed on our Part Details page. You can also find images and similar parts to BH1749NUC-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1749NUC-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1749NUC-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1749NUC-E2 fall under?
The BH1749NUC-E2 is listed under Sensors & Transducers > Sensors > Light Sensors > Ambient Light Photo Sensors.
Can I view similar or alternative parts?
You can view similar parts to BH1749NUC-E2 when available in the Ambient Light Photo Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1749NUC-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BH1749NUC-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH1749NUC-E2 have stock available?
Authorised distributors including CoreStaff, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for BH1749NUC-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1749NUC-E2 often in real-time on the comparison pages.
What if I can't find stock of BH1749NUC-E2?
You can fill out our help required form which you can use to request a quote for BH1749NUC-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.