Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
No stock
|
Buy Now | |
Future Electronics
from US$1.56
|
27,000
in stock
|
Buy Now | |
CoreStaff
from US$0.48
|
7,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
2,290
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
-
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Correspond to I²C bus interface (f / s Mode Support) |
Spectral responsibility is approximates human eyes response (Peak Wave Length : typ.560nm) |
Illuminance to digital converter |
Correspond to wide range of light intensity (1-65528lx range) |
Low Current by power down function |
Rejecting 50Hz / 60Hz light noise enables a more stable sensing |
Correspond to 1.8V logic interface |
Sensor Type | Digital ALS |
---|---|
Vcc(Min.)[V] | 2.4 |
Vcc(Max.)[V] | 3.6 |
Output Type | I2C |
illuminance Measurement Range[lx] | 0 to 65, 000 |
Sensitivity Variations[%] | ±15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.6x1.6 (t=0.6) |
Data Sheet |
---|
BH1721FVC Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BH1721FVC Series 5.5V 560nm Analog Current Output Ambient Light Sensor IC-WSOF-5 | Future Electronics |
PHOTODIODE ALS DIGITAL 65528LX | Rutronik |
Ambient Light Sensor, I2C, Wsof-5 | Newark Electronics |
Light to Digital Ambient Light Sensor Digital O/P 1lux to 65528lux 5-Pin WSOF Embossed T/R | Avnet America |
AMBIENT LIGHT SENSOR, I2C, WSOF-5 | element14 |
Where can I find additional details, specifications and documents for a BH1721FVC-TR?
Additional datasheets, footprints and schematics for BH1721FVC-TR are listed on our Part Details page. You can also find images and similar parts to BH1721FVC-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH1721FVC-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH1721FVC-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH1721FVC-TR fall under?
The BH1721FVC-TR is listed under Sensors & Transducers > Sensors > Light Sensors > Ambient Light Photo Sensors.
Can I view similar or alternative parts?
You can view similar parts to BH1721FVC-TR when available in the Ambient Light Photo Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH1721FVC-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH1721FVC-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH1721FVC-TR have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for BH1721FVC-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH1721FVC-TR often in real-time on the comparison pages.
What if I can't find stock of BH1721FVC-TR?
You can fill out our help required form which you can use to request a quote for BH1721FVC-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.