BGX13S22GA-V21 Part Information
Details for BGX13S22GA-V21 by Silicon Labs
Silicon Labs Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.7700 |
5 | 7.2600 |
10 | 6.5100 |
50 | 6.0100 |
100 | 5.6100 |
Stock Information
Details
Part Downloads
Part Specifications
Bluetooth Version | Bluetooth 5.0 |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.8V |
Signal Range Max | - |
Data Rate | 2Mbps |
Bluetooth Class | - |
Receive Sensitivity | -90.2dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Blue Gecko Xpress BGX13S Series |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BLE MODULE, V5.0, 2.4 TO 2.4835GHZ; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:2.4V; Supply Voltage Max:3.8V; Signal Range Max:-; Data Rate:2Mbps; Bluetooth Class:-; Receive Sensitivity:-90.2dBm; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BGX13S22GA-V21?
Additional datasheets, footprints and schematics for BGX13S22GA-V21 are listed in our Part Details tab. You can also find the BGX13S22GA-V21 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGX13S22GA-V21 in the Pricing & Inventory tab next to part details. You can view BGX13S22GA-V21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGX13S22GA-V21 fall under?
The BGX13S22GA-V21 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to BGX13S22GA-V21 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGX13S22GA-V21 you can contact the distributor directly for product support, shipping queries etc.
Is the BGX13S22GA-V21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BGX13S22GA-V21 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BGX13S22GA-V21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGX13S22GA-V21 often in real-time on the comparison pages.
What if I can't find stock of BGX13S22GA-V21?
You can fill out our help required form which you can use to request a quote for BGX13S22GA-V21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.